The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and supports frequency stability as low as ±15 ppm with a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth. The device operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part is configured for LVDS signaling, ±90 ppm pull range, 2.5 V supply, and includes an Output Enable function, as per its ordering code.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-25NX500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |