The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance networking and telecom applications. It supports LVDS output signaling, a 3.2 x 2.5 mm surface-mount package, and operates over a temperature range of -40°C to 105°C. The device offers a frequency stability of ±35 ppm and a pull range of ±150 ppm, with typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Integrated on-chip regulators eliminate the need for an external LDO, and the part features an Output Enable function.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-25NX222.527472 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 35 ppm |