The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It features a frequency stability as low as ±15 ppm, typcial phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth, and supports operating temperatures from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This variant uses LVDS signaling, a supply voltage of 2.5 V ±10%, and a pull range of ±150 ppm. It includes an Output Enable function and a 3.2 x 2.5 mm package with center pad.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-25NG622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |