The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm with frequency stability of ±35 ppm. The device is available in a 3.2 x 2.5 mm surface-mount package and supports an extended industrial temperature range from -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and features DualMEMS® and TurboCompensation® technology for resilience against thermal gradients, shock, and vibration. Phase jitter is 0.225 ps RMS typ. over 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-25NG250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 35 ppm |