The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring programmable frequencies and noise resilience. It supports LVDS signaling, operates over a temperature range of -40°C to 105°C, and offers a frequency stability of ±35 ppm. The device integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It is available in a 5.0 x 3.2 mm package with a center pad and features a pull range of ±150 ppm. Phase jitter is 0.225 ps RMS (typ) over a 12 kHz to 20 MHz bandwidth. Output enable functionality is supported in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E9-25NE270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |