The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO engineered for low-jitter applications using DualMEMS® and TurboCompensation® technology to resist environmental disturbances. It integrates on-chip regulators to eliminate external LDOs and offers a typical phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz. Frequency stability is as low as ±15 ppm with operation from -40°C to 105°C. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports LVPECL, LVDS, and HCSL outputs and pull ranges up to ±3200 ppm. The SiT3373AI-4E3-33NU24
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-33NU240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 50 ppm |