The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low Jitter, featuring a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It supports wide pull ranges up to ±3200 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and integrates on-chip regulators to eliminate the need for an external LDO. The part number SiT3373AI-4E3-33NH22
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-33NH222.750000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 50 ppm |