SiTime Corporation Oscillators SIT3373AI-4E3-33NE280.550000

Description
280.55MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
280.55MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4E3-33NE280.550000-ND - DigiKey
Thief River Falls, MN, United States
280.55MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

280.55MHz VCXO HCSL Oscillator 3.3V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4E3-33NE280.550000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1534AC-J5-AA3-00.064 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 6.40E-5 MHz
Frequency Stability 75 ppm
View Details
Newest Parts - LM5642MTCX - 1200470-LM5642MTCX - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Supply Voltage 4.5V ~ 36V
View Details
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator S2 - S23305T-4.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S2
Frequency 4 MHz
Frequency Stability 50 ppm
View Details