The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS signaling, operates over a supply voltage of 3.3 V ±10%, and offers a pull range of ±25 ppm. The device is available in a 3.2 x 2.5 mm package with industrial temperature range support from -40°C to 85°C, and achieves typ 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. On-chip regulators eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-33NC250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 50 ppm |