The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm industry-standard packages. The device features ±0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm, with operating temperatures from -40°C to 105°C. It supports LVPECL, LVDS, and HCSL output signaling, integrates on-chip power regulators to eliminate the need for external LDOs, and offers programmable pull ranges up to ±3200 ppm. The part includes an output enable function in 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-30NU256.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 256 MHz |
| Frequency Stability | 50 ppm |