The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for demanding timing applications in telecom, networking, and industrial systems. It features a 3.2 x 2.5 mm package, ±15 ppm frequency stability, and 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device supports LVDS signaling, operates from -40°C to 105°C, and integrates on-chip regulators to eliminate the need for an external LDO. Pull range options include ±25 ppm, and output enable is not available in this package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E3-25NE540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |