The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with integrated on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It offers frequency stability as low as ±15 ppm and-phase jitter of 0.225 ps RMS (typical) over a 12 kHz to 20 MHz bandwidth. Available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm, it operates across a temperature range of -40°C to 105°C. The device supports LVPECL, LVDS, and HCSL output signaling with programmable pull ranges up to ±3200 ppm. It is designed for high-performance telecom, networking, and industrial applications requiring ultra-low jitter and resistance to thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NY245.760000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 246 MHz |
| Frequency Stability | 25 ppm |