The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across temperature ranges from -40°C to 105°C. The device is available in industry-standard packages measuring 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. Integrated on-chip regulators eliminate the need for an external LDO. This part uses LVDS signaling and a 3.0 V supply, with a pull range of ±100 ppm and an output enable function. It employs SiTime's DualMEMS® and TurboCompensation® technologies for resilience against airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NX622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 25 ppm |