The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a 3.2 x 2.5 mm package, supports LVDS signaling, a 3.0 V supply, and a ±100 ppm pull range. It achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and operates from -40°C to 105°C with frequency stability of ±50 ppm. The device integrates on-chip regulators to suppress power supply noise and uses DualMEMS® and TurboCompensation® technologies for resistance to environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NU644.531250 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 645 MHz |
| Frequency Stability | 25 ppm |