The SiT3373 is a 220 MHz to 725 MHz differential VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, designed for low-jitter applications in telecom, networking, and industrial environments. It features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and operates across a temperature range of -40°C to 105°C. The device integrates on-chip regulators to reject power supply noise and supports programmable pull ranges up to ±3200 ppm. The part uses LVDS signaling, 3.0 V supply voltage, and includes an output enable function. The SiT3373 is engineered with DualMEMS® and TurboCompensation® technologies for resilience against thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NE223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |