The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, offering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. It supports frequency stability as low as ±15 ppm and operates across a wide temperature range from -40°C to 105°C. Available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, it features integrated on-chip regulators to suppress power supply noise and eliminate the need for an external LDO. The device supports LVPECL, LVDS, and HCSL output signaling, and offers programmable pull ranges up to ±3200 ppm. It is designed for telecom, networking, and industrial applications requiring precise, stable timing in noisy environments.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-30NC240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 25 ppm |