The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for telecom, networking, and industrial applications requiring precise timing in noisy environments. It is available in industry-standard packages of 7.0 × 5.0 mm, 5.0 × 3.2 mm, and 3.2 × 2.5 mm. This variant operates at 250.000000 MHz with LVDS signaling, a 2.8 V supply voltage, ±25 ppm pull range, and extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to suppress power supply noise and achieves typ. 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. Frequency stability is specified at ±25 ppm, and it supports output enable functionality due to its 5.0 × 3.2 mm package size.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-28NX250.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 250 MHz |
| Frequency Stability | 25 ppm |