The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages. This variant operates with a 2.8 V supply, provides LVDS output signaling, and supports a pull range of ±100 ppm. The device delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth and maintains frequency stability as low as ±15 ppm. It operates over a temperature range of -40°C to 105°C and integrates on-chip regulators to eliminate the need for an external LDO.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-28NC614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |