The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports operating temperatures from -40°C to 105°C. The device features a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and offers frequency stability as low as ±15 ppm. It includes integrated power supply noise filtering and supports LVDS signaling with a ±25 ppm pull range. The part integrates an Output Enable function and operates from a 2.5 V supply.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NX223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |