The SiT3373 is a 220 MHz to 725 MHz differential VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It uses DualMEMS® and TurboCompensation® technology to resist airflow, thermal gradients, shock, and vibration, and integrates on-chip regulators to eliminate the need for an external LDO. Available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, it supports frequency stability as low as ±15 ppm and integrates output enable functionality in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The device operates over a temperature range of -40°C to 105°C and delivers 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth. It supports LVPECL, LVDS, and HCSL output signaling, and offers programmable pull ranges up to ±3200 ppm. The part is factory-programmable
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NU270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 25 ppm |