The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, engineered for noise-sensitive applications in telecommunications, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device supports LVDS signaling, operates with a 2.5 V supply, and offers a pull range of ±25 ppm. Frequency stability is specified at ±25 ppm, with an operating temperature range from -40°C to 105°C. The part includes on-chip regulators to suppress power supply noise and delivers 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NH614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 614 MHz |
| Frequency Stability | 25 ppm |