The SiT3373 is a 220 MHz to 725 MHz differential MEMSVCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise frequency control in noisy environments. It supports LVPECL, LVDS, and HCSL output signaling in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. The device operates across temperature ranges from -40°C to 105°C with frequency stability as low as ±15 ppm and offers programmable pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO. Typical phase jitter is 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4E2-25NB500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 25 ppm |