The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It features a maximum phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across industrial temperature ranges up to -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The part supports LVPECL, LVDS, and HCSL output signaling, with programmable pull ranges up to ±3200 ppm, and operates from 2.5 V, 2.8 V, 3.0 V, or 3.3 V supply voltages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B9-33NU614.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 614 MHz |
| Frequency Stability | 35 ppm |