SiTime Corporation Oscillators SIT3373AI-4B9-30NE500.000000

Description
500MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet
Description
500MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4B9-30NE500.000000-ND - DigiKey
Thief River Falls, MN, United States
500MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead

500MHz VCXO HCSL Oscillator 3V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4B9-30NE500.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Oscillators - ECS-2033-100-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
Clock/Timing - Programmable Timers and Oscillators - TPL5111DDCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers