The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, delivering 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The device is available in industry-standard packages: 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It supports LVPECL, LVDS, and HCSL output signaling, with programmable pull ranges up to ±3200 ppm and supply voltages of 2.5 V, 2.8 V, 3.0 V, or 3.3 V. The part number SiT3373AI-4B9-28NC36
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B9-28NC364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 365 MHz |
| Frequency Stability | 35 ppm |