The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.2 x 2.5 mm package, 3.3 V supply, and a frequency stability of ±50 ppm with a pull range of ±100 ppm. The device operates over a temperature range of -40°C to 85°C and integrates on-chip regulators to reject power supply noise. It achieves 0.225 ps RMS phase jitter (typ) over a 12 kHz to 20 MHz bandwidth.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-33NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 50 ppm |