The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm surface-mount packages. The device features a typical RMS phase jitter of 0.225 ps over 12 kHz to 20 MHz bandwidth, frequency stability as low as ±15 ppm, and support for extended industrial temperatures from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO. The part supports LVDS output signaling, a 3.3 V supply voltage, and a pull range of ±300 ppm. The Output Enable function is not available in this configuration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-33NG224.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 224 MHz |
| Frequency Stability | 50 ppm |