The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, featuring ±0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and frequency stability as low as ±15 ppm. It operates across industrial temperature ranges from -40°C to 105°C and is available in 7.0 × 5.0 mm, 5.0 × 3.2 mm, or 3.2 × 2.5 mm surface-mount packages. The device integrates on-chip regulators to suppress power supply noise and supports LVDS signaling with a 2.8 V supply and a ±100 ppm pull range. Output Enable functionality is included, limited to the 5.0 × 3.2 mm and 7.0 × 5.0 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-33NE281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |