The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low jitter of 0.225 ps RMS (typ) over 12 kHz to 20 MHz bandwidth. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and supports operating temperatures from -40°C to 105°C. The device features frequency stability as low as ±15 ppm and programmable pull ranges up to ±3200 ppm. Integrated on-chip regulators eliminate the need for an external LDO. It supports LVPECL, LVDS, and HCSL output signaling. The part number SiT3373AI-4B3-33NE28
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-33NE280.550000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |