The SiT3373 is a 220.000001 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 2.8 V supply, and offers a frequency stability of ±35 ppm. The device is housed in a 3.2 × 2.5 mm package and functions over the extended industrial temperature range of -40°C to 105°C. It integrates on-chip regulators to reject power supply noise and delivers 0.225 ps RMS phase jitter (typical) over 12 kHz to 20 MHz bandwidth. The pull range is ±35 ppm, as defined by its configuration code.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-30NX281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 50 ppm |