The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It is available in industry-standard 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages, with frequency stability as low as ±15 ppm and phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device supports operating temperatures from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. Output signaling is LVDS, with a supply voltage of 2.8 V ±10% and a pull range of ±300 ppm. The part includes an output enable function, supported in the 5.0 x 3.2 mm package. Frequency can be programmed to any value between 220.000001 MHz and 725 MHz with six-decimal precision.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B3-28NG364.800000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 365 MHz |
| Frequency Stability | 50 ppm |