The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm. This variant features LVDS output signaling, a 3.3 V supply voltage, ±25 ppm frequency stability, a ±100 ppm pull range, and operates across the extended industrial temperature range of -40°C to 105°C. The device integrates on-chip regulators to suppress power supply noise and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports programmable frequencies accurate to six decimal places and utilizes SiTime's DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-33NZ281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |