The SiT3373 is a 220 MHz to 725 MHz differential VCXO with ultra-low jitter, designed for high-performance telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 3.0 V supply, and offers a ±100 ppm pull range in a 3.2 x 2.5 mm package. The device provides 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, frequency stability of ±25 ppm, and supports extended industrial temperature range from -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO, and the package includes a center pad for thermal management.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-33NE307.695484 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 308 MHz |
| Frequency Stability | 25 ppm |