The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for ultra-low jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. The device supports LVDS output signaling, a 2.8 V supply voltage, and a pull range of ±50 ppm. Frequency stability is specified as ±25 ppm and the RMS phase jitter is 0.225 ps over a 12 kHz to 20 MHz bandwidth. It operates across a temperature range of -40°C to 85°C and integrates on-chip regulators to suppress power supply noise. The output enable function is not available in this package configuration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-28NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |