The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device supports frequency stability as low as ±15 ppm and operates over a temperature range of -40°C to 105°C. It offers programmable pull ranges up to ±3200 ppm, a 2.8 V supply voltage option, and output signaling types including LVPECL, LVDS, and HCSL. The part integrates on-chip regulators to suppress power supply noise, eliminating the need for an external LDO. It features a 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth. Output Enable functionality is supported in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-28NC223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 223 MHz |
| Frequency Stability | 25 ppm |