SiTime Corporation Oscillators SIT3373AI-4B2-28NB224.000000

Description
224MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet
Description
224MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-4B2-28NB224.000000-ND - DigiKey
Thief River Falls, MN, United States
224MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead

224MHz VCXO HCSL Oscillator 2.8V 6-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-4B2-28NB224.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X013FLXCT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 690 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Oscillators - 8510 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
Surface Mount Crystals - ECS-160-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
4 suppliers
Programmable Timers and Oscillators - SN74LS629NSRE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type VCO; VCO (Dual)
Package / Form Factor Surface Mount; 16-SOIC (0.209\", 5.30mm Width)
Features / Standards RoHS
View Details
2 suppliers