The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It is available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm packages and operates from -40°C to 105°C. The device delivers 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz and supports frequency stability as low as ±15 ppm. On-chip regulators eliminate the need for an external LDO. It offers programmable pull ranges up to ±3200 ppm. This variant uses LVDS signaling, operates at 2.5 V, and includes an output enable function, supported only in the 5.0 x 3.2 mm and 7.0 x 5.0 mm packages.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-25NX540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 540 MHz |
| Frequency Stability | 25 ppm |