The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter performance, designed for high-reliability telecom, networking, and industrial applications. It supports LVDS output signaling in 3.2 x 2.5 mm package size, with a frequency stability of ±25 ppm and a supply voltage of 2.8 V ±10%. The device offers a pull range of ±25 ppm and integrates on-chip regulators to suppress power supply noise. Operating temperature ranges from -40°C to 85°C, and it features a typical RMS phase jitter of 0.225 ps over a 12 kHz to 20 MHz bandwidth. The part includes an output enable function, available in the 3.2 x 2.5 mm package variant.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-25NX281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |