The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications in telecom, networking, and industrial systems. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. This device offers a typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. It operates across temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. The part supports LVDS signaling (indicated by '4' in the ordering code) and a 2.8 V supply voltage (indicated by '28').
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-4B2-25NH281.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 281 MHz |
| Frequency Stability | 25 ppm |