The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications. It features a phase jitter of 0.225 ps RMS (typical) over 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, and operates across a temperature range of -40°C to 105°C. Integrated on-chip regulators eliminate the need for an external LDO. The part supports LVDS signaling, a 3.3 V supply, and a pull range of ±150 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-33NU622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |