The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for noise-sensitive telecom, networking, and industrial applications. It supports LVDS signaling, operates from a 3.3 V supply, and offers a pull range of ±200 ppm. The device features exceptional stability at ±15 ppm and achieves 0.225 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It is available in a 3.2 x 2.5 mm package and operates across the extended industrial temperature range of -40°C to 105°C. On-chip regulators eliminate the need for an external LDO, while DualMEMS® and TurboCompensation® technologies enhance resistance to airflow, thermal gradients, and mechanical shock.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-33NB622.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 622 MHz |
| Frequency Stability | 35 ppm |