The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with industry-standard package options of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm. It delivers 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and supports frequency stability as low as ±15 ppm. The device operates across temperature ranges up to -40°C to 105°C and features integrated on-chip regulators to suppress power supply noise. It supports LVDS signaling and includes a pull range of ±300 ppm, with an output enable function available in the 7.0 x 5.0 mm and 5.0 x 3.2 mm packages. The supply voltage is 3.0 V ±10%.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-30NY500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 35 ppm |