The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for telecom, networking, and industrial applications requiring precise clocking in noisy environments. It supports LVDS signaling, a 3.2 x 2.5 mm package, 3.0 V supply voltage, ±35 ppm frequency stability, and a pull range of ±100 ppm. The device operates across -40°C to 105°C and integrates on-chip regulators to reject power supply noise. It features 0.225 ps RMS phase jitter (typical) over a 12 kHz to 20 MHz bandwidth and is programmable for frequency to six decimal places.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-30NG540.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 540 MHz |
| Frequency Stability | 35 ppm |