SiTime Corporation Oscillators SIT3373AI-2E9-28NG540.000000

Description
540MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet
Description
540MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 1473-SIT3373AI-2E9-28NG540.000000-ND - DigiKey
Thief River Falls, MN, United States
540MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

540MHz VCXO LVDS Oscillator 2.8V 6-SMD, No Lead Exposed Pad

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 1473-SIT3373AI-2E9-28NG540.000000-ND
Product Name Oscillators
Oscillator Type VCXO
Package / Form Factor Surface Mount; 6-SMD, No Lead Exposed Pad
Frequency Stability 35 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2X014LXI106T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 106 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - X107-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - CD4541BEE4 - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor 14-DIP (0.300\", 7.62mm)
Features / Standards RoHS
View Details