The ECS-2100X Series is an 8-pin DIP clock oscillator for HCMOS/TTL logic with a 5.0 V DC supply and 1.000 to 150.000 MHz frequency range. It has ±100 ppm frequency stability across operating conditions. Input current ranges from 17 mA at 1.000 MHz to 82 mA at 150.000 MHz. Output levels are 0.5 V low and 4.5 V high under ±16 mA load. Rise and fall times are 5 ns. The metal package includes pin 4 as case ground for EMI shielding. Operating temperature is 0°C to +70°C. Output load is 50 pF up to 80.000 MHz and 30 pF above. Start-up time is 10 ms. Part number ECS-2100AX-040 is the 4.000 MHz variant. The device is PbFree/RoHS compliant.
Oscillators are a critical part of regulating any internal operations for microelectronics. It serves as a sort-of heartbeat for PCB design. When it comes to timing solutions, clock signals can be produced by using either mechanical resonant devices or electrical phase shift circuits. However, due to their superior accuracy, high-frequency capabilities and low temperature coefficients, mechanical resonant devices are considered the best choice in most applications.
ECS Inc. oscillators include quartz oscillators, as well as silicon hybrid clock oscillators, with a complete range of performance options. Both offer distinct advantages, and when you purchase your passive components from ECS Inc., you can rest assured knowing that you’re working with a global industry leader in microelectronic components.
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | ECS-2100AX-040 | X960-ND |
| Product Name | Through Hole Oscillators | Oscillators |
| Oscillator Type | XO | XO |
| Package / Form Factor | Through Hole Oscillators | Through Hole; 8-DIP, 4 Leads (Half Size, Metal Can) |
| Features / Standards | RoHS | Lead-Free |
| Frequency | 4 MHz |