The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring ±15 ppm frequency stability, 0.225 ps RMS phase jitter (typ) over 12 kHz to 20 MHz bandwidth, and support for operating temperatures from -40°C to 105°C. It is available in industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with LVDS signaling and a 2.8 V ±10% supply voltage. The device includes integrated on-chip regulators to suppress power supply noise and uses SiTime's DualMEMS® and TurboCompensation® technologies for resistance to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E9-28NB270.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 270 MHz |
| Frequency Stability | 35 ppm |