The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO designed for low-jitter applications, featuring programmable frequency, stability, and pull range. It supports industry-standard packages of 7.0 x 5.0 mm, 5.0 x 3.2 mm, and 3.2 x 2.5 mm, with frequency stability as low as ±15 ppm and typical phase jitter of 0.225 ps RMS over a 12 kHz to 20 MHz bandwidth. The device operates across industrial temperature ranges from -40°C to 105°C and integrates on-chip regulators to suppress power supply noise. It offers output signaling options including LVPECL, LVDS, and HCSL, and programmable pull ranges up to ±3200 ppm.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-33NE500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |