The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 3.3 V supply, and offers a ±100 ppm pull range. The device achieves 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth and maintains frequency stability of ±50 ppm. It is housed in a 7.0 x 5.0 mm package with center pad and operates across a temperature range of -40°C to 105°C.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-33NC240.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 240 MHz |
| Frequency Stability | 50 ppm |