The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with ultra-low jitter, designed for high-performance timing in telecom, networking, and industrial applications. It supports LVDS signaling, operates with a 3.0 V supply, and offers a pull range of ±100 ppm. Frequency stability is ±50 ppm, with phase jitter of 0.225 ps RMS over 12 kHz to 20 MHz bandwidth. The device functions over the extended industrial temperature range of -40°C to 105°C and is packaged in a 7.0 x 5.0 mm surface-mount format. On-chip regulators eliminate the need for an external LDO, and robust design provides immunity to airflow, thermal gradients, shock, and vibration.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-30NH223.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 223 MHz |
| Frequency Stability | 50 ppm |