The SiT3373 is a 220 MHz to 725 MHz differential MEMS VCXO with Ultra-low jitter, featuring ±25 ppm frequency stability, 0.225 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth, wide temperature range support from -40°C to 105°C, and available in 7.0 x 5.0 mm, 5.0 x 3.2 mm, or 3.2 x 2.5 mm industry-standard packages. It supports LVDS output signaling, operates with a 3.0 V ±10% supply, and offers a ±50 ppm pull range. The device integrates on-chip regulators to suppress power supply noise and employs DualMEMS® and TurboCompensation® technology for enhanced resistance to environmental stress.
220 MHz to 725 MHz Ultra-low Jitter Differential VCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT3373AI-2E3-30NG500.000000 |
| Product Name | Voltage-Controlled Oscillators |
| Package / Form Factor | 7.0x5.0 |
| Frequency | 500 MHz |
| Frequency Stability | 50 ppm |